API Delevan, Inc. Fixed Inductors 1331R-153K

Description
15µH Shielded Inductor 115mA 3.4Ohm Max 2-SMD
Request a Quote Datasheet
Description
15µH Shielded Inductor 115mA 3.4Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-153K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-153K-ND
Fixed Inductors 1331R-153K-ND
15µH Shielded Inductor 115mA 3.4Ohm Max 2-SMD

15µH Shielded Inductor 115mA 3.4Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-153K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details