API Delevan, Inc. Fixed Inductors 1331R-151H

Description
150nH Shielded Inductor 610mA 120mOhm Max 2-SMD
Request a Quote Datasheet
Description
150nH Shielded Inductor 610mA 120mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-151H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-151H-ND
Fixed Inductors 1331R-151H-ND
150nH Shielded Inductor 610mA 120mOhm Max 2-SMD

150nH Shielded Inductor 610mA 120mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-151H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details