API Delevan, Inc. Fixed Inductors 1331R-123J

Description
12µH Shielded Inductor 122mA 3Ohm Max 2-SMD
Request a Quote Datasheet
Description
12µH Shielded Inductor 122mA 3Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-123J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-123J-ND
Fixed Inductors 1331R-123J-ND
12µH Shielded Inductor 122mA 3Ohm Max 2-SMD

12µH Shielded Inductor 122mA 3Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-123J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A104666-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details