API Delevan, Inc. Fixed Inductors 1331R-122K

Description
1.2µH Shielded Inductor 247mA 730mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 247mA 730mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1331R-122KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1331R-122KTR-ND
Fixed Inductors 197-1331R-122KTR-ND
1.2µH Shielded Inductor 247mA 730mOhm Max 2-SMD

1.2µH Shielded Inductor 247mA 730mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 197-1331R-122KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1331R-122KDKR-ND
Fixed Inductors 197-1331R-122KDKR-ND
FIXED IND 1.2UH 247MA 730 MOHM

FIXED IND 1.2UH 247MA 730 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1331R-122KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1331R-122KCT-ND
Fixed Inductors 197-1331R-122KCT-ND
FIXED IND 1.2UH 247MA 730 MOHM

FIXED IND 1.2UH 247MA 730 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1331R-122KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details