API Delevan, Inc. Fixed Inductors 1331R-104H

Description
100µH Shielded Inductor 51mA 16.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
100µH Shielded Inductor 51mA 16.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-104H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-104H-ND
Fixed Inductors 1331R-104H-ND
100µH Shielded Inductor 51mA 16.8Ohm Max 2-SMD

100µH Shielded Inductor 51mA 16.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-104H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226270KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details