API Delevan, Inc. Fixed Inductors 1331R-103H

Description
10µH Shielded Inductor 106mA 4Ohm Max 2-SMD
Request a Quote Datasheet
Description
10µH Shielded Inductor 106mA 4Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-103H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-103H-ND
Fixed Inductors 1331R-103H-ND
10µH Shielded Inductor 106mA 4Ohm Max 2-SMD

10µH Shielded Inductor 106mA 4Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-103H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Surface Mount Inductors - 2125976P - RS Components, Ltd.
Specs
Inductance Range 18 microH
Rated DC Current 1090 milliamps
Standards and Certifications RoHS
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details