API Delevan, Inc. Fixed Inductors 1331-681J

Description
680nH Shielded Inductor 430mA 240mOhm Max 2-SMD
Request a Quote Datasheet
Description
680nH Shielded Inductor 430mA 240mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-681J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-681J-ND
Fixed Inductors 1331-681J-ND
680nH Shielded Inductor 430mA 240mOhm Max 2-SMD

680nH Shielded Inductor 430mA 240mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-681J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details