API Delevan, Inc. Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) 1331-274K

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Bulk Part Status: Obsolete Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 300kHz Mounting Type: Fixed Package / Case: 24-SSOP (0.154", 3.90mm Width) Exposed Pad Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Bulk Part Status: Obsolete Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 300kHz Mounting Type: Fixed Package / Case: 24-SSOP (0.154", 3.90mm Width) Exposed Pad Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) Packaging: Bulk Part Status: Obsolete Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 300kHz Mounting Type: Fixed Package / Case: 24-SSOP (0.154", 3.90mm Width) Exposed Pad Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Packaging: Bulk
Part Status: Obsolete
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Current - Saturation (Isat): 65A
DC Resistance (DCR): 280 mOhm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.28GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 300kHz
Mounting Type: Fixed
Package / Case: 24-SSOP (0.154", 3.90mm Width) Exposed Pad
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; Sensor Interface; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details