API Delevan, Inc. Fixed Inductors 1331-122K

Description
1.2µH Shielded Inductor 247mA 730mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 247mA 730mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1331-122KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1331-122KTR-ND
Fixed Inductors 197-1331-122KTR-ND
1.2µH Shielded Inductor 247mA 730mOhm Max 2-SMD

1.2µH Shielded Inductor 247mA 730mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 197-1331-122KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1331-122KDKR-ND
Fixed Inductors 197-1331-122KDKR-ND
FIXED IND 1.2UH 247MA 730 MOHM

FIXED IND 1.2UH 247MA 730 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1331-122KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1331-122KCT-ND
Fixed Inductors 197-1331-122KCT-ND
FIXED IND 1.2UH 247MA 730 MOHM

FIXED IND 1.2UH 247MA 730 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1331-122KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details