API Delevan, Inc. Fixed Inductors 1330R-66K

Description
82µH Unshielded Inductor 88mA 7.3Ohm Max 2-SMD
Request a Quote Datasheet
Description
82µH Unshielded Inductor 88mA 7.3Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-66K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-66K-ND
Fixed Inductors 1330R-66K-ND
82µH Unshielded Inductor 88mA 7.3Ohm Max 2-SMD

82µH Unshielded Inductor 88mA 7.3Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-66K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers