API Delevan, Inc. Fixed Inductors 1330R-48F

Description
15µH Unshielded Inductor 157mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
15µH Unshielded Inductor 157mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-48F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-48F-ND
Fixed Inductors 1330R-48F-ND
15µH Unshielded Inductor 157mA 2.8Ohm Max 2-SMD

15µH Unshielded Inductor 157mA 2.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-48F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details