API Delevan, Inc. Fixed Inductors 1330R-36K

Description
4.7µH Unshielded Inductor 239mA 1.2Ohm Max 2-SMD
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 239mA 1.2Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-36K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-36K-ND
Fixed Inductors 1330R-36K-ND
4.7µH Unshielded Inductor 239mA 1.2Ohm Max 2-SMD

4.7µH Unshielded Inductor 239mA 1.2Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-36K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Surface Mount Inductors - 2469844 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details