API Delevan, Inc. Fixed Inductors 1330R-34G

Description
3.9µH Unshielded Inductor 263mA 1Ohm Max 2-SMD
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 263mA 1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-34G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-34G-ND
Fixed Inductors 1330R-34G-ND
3.9µH Unshielded Inductor 263mA 1Ohm Max 2-SMD

3.9µH Unshielded Inductor 263mA 1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-34G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details