API Delevan, Inc. Fixed Inductors 1330R-32G

Description
3.3µH Unshielded Inductor 285mA 850mOhm Max 2-SMD
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 285mA 850mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-32G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-32G-ND
Fixed Inductors 1330R-32G-ND
3.3µH Unshielded Inductor 285mA 850mOhm Max 2-SMD

3.3µH Unshielded Inductor 285mA 850mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-32G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details