API Delevan, Inc. Fixed Inductors 1330R-28K

Description
2.2µH Unshielded Inductor 415mA 400mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 415mA 400mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-28K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-28K-ND
Fixed Inductors 1330R-28K-ND
2.2µH Unshielded Inductor 415mA 400mOhm Max 2-SMD

2.2µH Unshielded Inductor 415mA 400mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-28K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details