API Delevan, Inc. Fixed Inductors 1330R-20K

Description
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD
Request a Quote Datasheet
Description
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1330R-20KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-20KTR-ND
Fixed Inductors 197-1330R-20KTR-ND
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD

1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 197-1330R-20KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-20KDKR-ND
Fixed Inductors 197-1330R-20KDKR-ND
FIXED IND 1UH 390MA 1 OHM SMD

FIXED IND 1UH 390MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1330R-20KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-20KCT-ND
Fixed Inductors 197-1330R-20KCT-ND
FIXED IND 1UH 390MA 1 OHM SMD

FIXED IND 1UH 390MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1330R-20KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details