API Delevan, Inc. Fixed Inductors 1330R-16F

Description
680nH Unshielded Inductor 500mA 600mOhm Max 2-SMD
Request a Quote Datasheet
Description
680nH Unshielded Inductor 500mA 600mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-16F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-16F-ND
Fixed Inductors 1330R-16F-ND
680nH Unshielded Inductor 500mA 600mOhm Max 2-SMD

680nH Unshielded Inductor 500mA 600mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-16F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details