API Delevan, Inc. Fixed Inductors 1330R-06K

Description
270nH Unshielded Inductor 975mA 160mOhm Max 2-SMD
Request a Quote Datasheet
Description
270nH Unshielded Inductor 975mA 160mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-06K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-06K-ND
Fixed Inductors 1330R-06K-ND
270nH Unshielded Inductor 975mA 160mOhm Max 2-SMD

270nH Unshielded Inductor 975mA 160mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-06K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details