API Delevan, Inc. Fixed Inductors 1330-44K

Description
10µH Unshielded Inductor 144mA 3.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 144mA 3.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1330-44KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330-44KTR-ND
Fixed Inductors 197-1330-44KTR-ND
10µH Unshielded Inductor 144mA 3.3Ohm Max Nonstandard

10µH Unshielded Inductor 144mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-1330-44KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330-44KCT-ND
Fixed Inductors 197-1330-44KCT-ND
FIXED IND 10UH 144MA 3.3 OHM SMD

FIXED IND 10UH 144MA 3.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1330-44KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330-44KDKR-ND
Fixed Inductors 197-1330-44KDKR-ND
FIXED IND 10UH 144MA 3.3 OHM SMD

FIXED IND 10UH 144MA 3.3 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1330-44KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-2 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details