API Delevan, Inc. Fixed Inductors 1210R-821J

Description
820nH Unshielded Inductor 556mA 670mOhm Max 2-SMD
Request a Quote Datasheet
Description
820nH Unshielded Inductor 556mA 670mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-821J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-821J-ND
Fixed Inductors 1210R-821J-ND
820nH Unshielded Inductor 556mA 670mOhm Max 2-SMD

820nH Unshielded Inductor 556mA 670mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-821J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details