API Delevan, Inc. Fixed Inductors 1210R-683J

Description
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42071JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42071JTR-ND
Fixed Inductors DN42071JTR-ND
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42071JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42071JCT-ND
Fixed Inductors DN42071JCT-ND
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42071JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42071JDKR-ND
Fixed Inductors DN42071JDKR-ND
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42071JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3632B153LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers