API Delevan, Inc. Fixed Inductors 1210R-563F

Description
56µH Unshielded Inductor 152mA 8Ohm Max 2-SMD
Request a Quote Datasheet
Description
56µH Unshielded Inductor 152mA 8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-563F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-563F-ND
Fixed Inductors 1210R-563F-ND
56µH Unshielded Inductor 152mA 8Ohm Max 2-SMD

56µH Unshielded Inductor 152mA 8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-563F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers