API Delevan, Inc. Fixed Inductors 1210R-562J

Description
5.6µH Unshielded Inductor 341mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 341mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42066JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42066JCT-ND
Fixed Inductors DN42066JCT-ND
5.6µH Unshielded Inductor 341mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Inductor 341mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42066JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42066JDKR-ND
Fixed Inductors DN42066JDKR-ND
5.6µH Unshielded Inductor 341mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Inductor 341mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42066JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42066JTR-ND
Fixed Inductors DN42066JTR-ND
5.6µH Unshielded Inductor 341mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Inductor 341mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42066JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details