API Delevan, Inc. Fixed Inductors 1210R-561K

Description
560nH Unshielded Inductor 614mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Inductor 614mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42065TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42065TR-ND
Fixed Inductors DN42065TR-ND
560nH Unshielded Inductor 614mA 550mOhm Max 1210 (3225 Metric)

560nH Unshielded Inductor 614mA 550mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42065TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data