API Delevan, Inc. Fixed Inductors 1210R-561J

Description
560nH Unshielded Inductor 614mA 550mOhm Max 2-SMD
Request a Quote Datasheet
Description
560nH Unshielded Inductor 614mA 550mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-561J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-561J-ND
Fixed Inductors 1210R-561J-ND
560nH Unshielded Inductor 614mA 550mOhm Max 2-SMD

560nH Unshielded Inductor 614mA 550mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-561J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126040P - RS Components, Ltd.
Specs
Inductance Range 820 microH
Rated DC Current 170 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details