API Delevan, Inc. Fixed Inductors 1210R-560J

Description
56nH Unshielded Inductor 606mA 330mOhm Max 2-SMD
Request a Quote Datasheet
Description
56nH Unshielded Inductor 606mA 330mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-560J-ND
Fixed Inductors 1210R-560J-ND
56nH Unshielded Inductor 606mA 330mOhm Max 2-SMD

56nH Unshielded Inductor 606mA 330mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-560J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details