API Delevan, Inc. Fixed Inductors 1210R-391K

Description
390nH Unshielded Inductor 679mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Inductor 679mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42058TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42058TR-ND
Fixed Inductors DN42058TR-ND
390nH Unshielded Inductor 679mA 450mOhm Max 1210 (3225 Metric)

390nH Unshielded Inductor 679mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42058TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers