API Delevan, Inc. SMD 33uH Inductor and Choke 1210R-333J

Description
33uH 5% 1210 Ferrite Unshielded SMD Inductor Product overview: 1210R-333J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-333J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uH 5% 1210 Ferrite Unshielded SMD Inductor Product overview: 1210R-333J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-333J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33uH Inductor and Choke - 71-1210R-333J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH Inductor and Choke
71-1210R-333J
SMD 33uH Inductor and Choke 71-1210R-333J
33uH 5% 1210 Ferrite Unshielded SMD Inductor Product overview: 1210R-333J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-333J can be used for catalog matching and distributor lookup.

33uH 5% 1210 Ferrite Unshielded SMD Inductor Product overview: 1210R-333J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-333J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DN42057JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42057JDKR-ND
Fixed Inductors DN42057JDKR-ND
33µH Unshielded Inductor 182mA 5.6Ohm Max 1210 (3225 Metric)

33µH Unshielded Inductor 182mA 5.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42057JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42057JTR-ND
Fixed Inductors DN42057JTR-ND
33µH Unshielded Inductor 182mA 5.6Ohm Max 1210 (3225 Metric)

33µH Unshielded Inductor 182mA 5.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42057JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42057JCT-ND
Fixed Inductors DN42057JCT-ND
33µH Unshielded Inductor 182mA 5.6Ohm Max 1210 (3225 Metric)

33µH Unshielded Inductor 182mA 5.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1380510-1210R-333J - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1380510-1210R-333J
Inductors, Coils, Chokes - Fixed Inductors 1380510-1210R-333J
Win Source Part Number: 1380510-1210R-333J Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1210R Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Inductance: 33 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 2,000 pcs Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 2.5MHz Frequency - Self Resonant: 15MHz Mounting Type: Surface Mount Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 5.6Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Current Rating (Amps): 182 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380510-1210R-333J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1210R
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Inductance: 33 µH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 2,000 pcs
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.5MHz
Frequency - Self Resonant: 15MHz
Mounting Type: Surface Mount
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 5.6Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
Current Rating (Amps): 182 mA
Inductance Frequency - Test: 2.5 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1210R-333J DN42057JDKR-ND 1380510-1210R-333J
Product Name SMD 33uH Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite Ferrite
Inductance Range 33 microH 33 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1879386-8 - TE Connectivity
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details