API Delevan, Inc. Fixed Inductors 1210R-330K

Description
33nH Unshielded Inductor 711mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Inductor 711mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42055TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42055TR-ND
Fixed Inductors DN42055TR-ND
33nH Unshielded Inductor 711mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Inductor 711mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42055CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42055CT-ND
Fixed Inductors DN42055CT-ND
33nH Unshielded Inductor 711mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Inductor 711mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42055TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details