API Delevan, Inc. Fixed Inductors 1210R-270J

Description
27nH Unshielded Inductor 743mA 220mOhm Max 2-SMD
Request a Quote Datasheet
Description
27nH Unshielded Inductor 743mA 220mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-270J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-270J-ND
Fixed Inductors 1210R-270J-ND
27nH Unshielded Inductor 743mA 220mOhm Max 2-SMD

27nH Unshielded Inductor 743mA 220mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-270J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225204R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details