API Delevan, Inc. Fixed Inductors 1210R-222J

Description
2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42050JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42050JCT-ND
Fixed Inductors DN42050JCT-ND
2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)

2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42050JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42050JDKR-ND
Fixed Inductors DN42050JDKR-ND
2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)

2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42050JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42050JTR-ND
Fixed Inductors DN42050JTR-ND
2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)

2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor;RF;Ind 2.2uH;Tol +/-5%;Cur 431mA;SMT;Case 1210;DCR 1 Ohms;SRF 70MHz - 70033167 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 2.2uH;Tol +/-5%;Cur 431mA;SMT;Case 1210;DCR 1 Ohms;SRF 70MHz
70033167
Inductor;RF;Ind 2.2uH;Tol +/-5%;Cur 431mA;SMT;Case 1210;DCR 1 Ohms;SRF 70MHz 70033167
1210 Series Unshielded Surface Mounted Inductors Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: Phenolic: 0.168 W Iron: 0.287 W Ferrite: 0.287 W Phenolic core, surface mount.

1210 Series Unshielded Surface Mounted Inductors
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C:
Phenolic: 0.168 W
Iron: 0.287 W
Ferrite: 0.287 W
Phenolic core, surface mount.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42050JCT-ND 70033167
Product Name Fixed Inductors Inductor;RF;Ind 2.2uH;Tol +/-5%;Cur 431mA;SMT;Case 1210;DCR 1 Ohms;SRF 70MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details