API Delevan, Inc. Fixed Inductors 1210R-153K

Description
15µH Unshielded Inductor 257mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
15µH Unshielded Inductor 257mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-153K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-153K-ND
Fixed Inductors 1210R-153K-ND
15µH Unshielded Inductor 257mA 2.8Ohm Max 2-SMD

15µH Unshielded Inductor 257mA 2.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-153K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details