API Delevan, Inc. Fixed Inductors 1210R-152J

Description
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42036JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42036JCT-ND
Fixed Inductors DN42036JCT-ND
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42036JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42036JTR-ND
Fixed Inductors DN42036JTR-ND
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42036JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42036JDKR-ND
Fixed Inductors DN42036JDKR-ND
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 1.5uH 7.9MHz Inductor and Choke - 71-1210R-152J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 7.9MHz Inductor and Choke
71-1210R-152J
SMD 1.5uH 7.9MHz Inductor and Choke 71-1210R-152J
1.5uH 5% 7.9MHz Unshielded Wirewound Inductor, 1210 SMD Product overview: 1210R-152J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-152J can be used for catalog matching and distributor lookup.

1.5uH 5% 7.9MHz Unshielded Wirewound Inductor, 1210 SMD Product overview: 1210R-152J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-152J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1210R-152J
905235-1210R-152J
Fixed Inductors - 1210R-152J 905235-1210R-152J
Manufacturer: API Delevan Inc. Win Source Part Number: 905235-1210R-152J Series: 1210R Operating Temperature Range: -55°C ~ 125°C Features: Unshielded - Inductor 850mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN42036JCT, DN42036JDKR, 1210R-152J TR 500, 1210R152J, DN42036JTR

Manufacturer: API Delevan Inc.
Win Source Part Number: 905235-1210R-152J
Series: 1210R
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded - Inductor 850mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN42036JCT, DN42036JDKR, 1210R-152J TR 500, 1210R152J, DN42036JTR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42036JCT-ND 71-1210R-152J 905235-1210R-152J
Product Name Fixed Inductors SMD 1.5uH 7.9MHz Inductor and Choke Fixed Inductors - 1210R-152J
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details