API Delevan, Inc. Fixed Inductors 1210R-151K

Description
150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42035CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42035CT-ND
Fixed Inductors DN42035CT-ND
150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)

150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42035TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42035TR-ND
Fixed Inductors DN42035TR-ND
150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)

150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42035DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42035DKR-ND
Fixed Inductors DN42035DKR-ND
150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)

150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42035CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details