API Delevan, Inc. Fixed Inductors 1210R-123J

Description
FIXED IND 12UH 272MA 2.5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 12UH 272MA 2.5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1210R-123JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-123JDKR-ND
Fixed Inductors 197-1210R-123JDKR-ND
FIXED IND 12UH 272MA 2.5 OHM SMD

FIXED IND 12UH 272MA 2.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1210R-123JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-123JCT-ND
Fixed Inductors 197-1210R-123JCT-ND
FIXED IND 12UH 272MA 2.5 OHM SMD

FIXED IND 12UH 272MA 2.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1210R-123JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-123JTR-ND
Fixed Inductors 197-1210R-123JTR-ND
12µH Unshielded Inductor 272mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Inductor 272mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1210R-123JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Common Mode Chokes - 1730176 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details