API Delevan, Inc. Fixed Inductors - 1210-682J 1210-682J

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 905222-1210-682J Series: 1210 Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µH Unshielded - Inductor 321 mA 1.8Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN10682JTR, 1210-682J TR 500, 1210682J, DN10682JCT
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 905222-1210-682J Series: 1210 Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µH Unshielded - Inductor 321 mA 1.8Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN10682JTR, 1210-682J TR 500, 1210682J, DN10682JCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1210-682J
905222-1210-682J
Fixed Inductors - 1210-682J 905222-1210-682J
Manufacturer: API Delevan Inc. Win Source Part Number: 905222-1210-682J Series: 1210 Operating Temperature Range: -55°C ~ 125°C Features: 6.8 µH Unshielded - Inductor 321 mA 1.8Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN10682JTR, 1210-682J TR 500, 1210682J, DN10682JCT

Manufacturer: API Delevan Inc.
Win Source Part Number: 905222-1210-682J
Series: 1210
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 µH Unshielded - Inductor 321 mA 1.8Ohm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN10682JTR, 1210-682J TR 500, 1210682J, DN10682JCT

Buy Now Datasheet
Fixed Inductors - DN10682JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10682JTR-ND
Fixed Inductors DN10682JTR-ND
6.8µH Unshielded Inductor 321mA 1.8Ohm Max 1210 (3225 Metric)

6.8µH Unshielded Inductor 321mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 905222-1210-682J DN10682JTR-ND
Product Name Fixed Inductors - 1210-682J Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details