API Delevan, Inc. Fixed Inductors 1210-680J

Description
68nH Unshielded Inductor 580mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Inductor 580mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-680J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-680J-ND
Fixed Inductors 1210-680J-ND
68nH Unshielded Inductor 580mA 360mOhm Max 1210 (3225 Metric)

68nH Unshielded Inductor 580mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-680J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMD 820uH 0.35A Inductor and Choke - 71-3631B821KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details