API Delevan, Inc. Fixed Inductors 1210-561H

Description
560nH Unshielded Inductor 614mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Inductor 614mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-561H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-561H-ND
Fixed Inductors 1210-561H-ND
560nH Unshielded Inductor 614mA 550mOhm Max 1210 (3225 Metric)

560nH Unshielded Inductor 614mA 550mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-561H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225206R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-34N 0302CS-34NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details