API Delevan, Inc. Fixed Inductors 1210-221K

Description
FIXED IND 220NH 805MA 320 MOHM
Request a Quote Datasheet
Description
FIXED IND 220NH 805MA 320 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1210-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210-221KDKR-ND
Fixed Inductors 197-1210-221KDKR-ND
FIXED IND 220NH 805MA 320 MOHM

FIXED IND 220NH 805MA 320 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1210-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210-221KCT-ND
Fixed Inductors 197-1210-221KCT-ND
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-1210-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210-221KTR-ND
Fixed Inductors 197-1210-221KTR-ND
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1210-221K
905211-1210-221K
Fixed Inductors - 1210-221K 905211-1210-221K
Manufacturer: API Delevan Inc. Win Source Part Number: 905211-1210-221K Series: 1210 Operating Temperature Range: -55°C ~ 125°C Features: 220 nH Unshielded - Inductor 805 mA 320mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1210221K, DN10221CT, 1210-221K TR 500, 1210-221KB, DN10221TR

Manufacturer: API Delevan Inc.
Win Source Part Number: 905211-1210-221K
Series: 1210
Operating Temperature Range: -55°C ~ 125°C
Features: 220 nH Unshielded - Inductor 805 mA 320mOhm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1210221K, DN10221CT, 1210-221K TR 500, 1210-221KB, DN10221TR

Buy Now Datasheet
0.22uH 25MHz 0.805A Inductor and Choke - 71-1210-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22uH 25MHz 0.805A Inductor and Choke
71-1210-221K
0.22uH 25MHz 0.805A Inductor and Choke 71-1210-221K
Inductor RF Unshielded Wirewound 0.22uH 10% 25MHz 30Q-Factor Iron 0.805A 0.32Ohm DCR 1210 T/R Product overview: 1210-221K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 25MHz, 0.805A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 25MHz, 0.805A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-221K can be used for catalog matching and distributor lookup.

Inductor RF Unshielded Wirewound 0.22uH 10% 25MHz 30Q-Factor Iron 0.805A 0.32Ohm DCR 1210 T/R Product overview: 1210-221K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 25MHz, 0.805A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 25MHz, 0.805A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 197-1210-221KDKR-ND 905211-1210-221K 71-1210-221K
Product Name Fixed Inductors Fixed Inductors - 1210-221K 0.22uH 25MHz 0.805A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details