API Delevan, Inc. Fixed Inductors 1210-221G

Description
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-221G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-221G-ND
Fixed Inductors 1210-221G-ND
220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Inductor 805mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-221G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details