API Delevan, Inc. Fixed Inductors 1210-100J

Description
10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-100J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-100J-ND
Fixed Inductors 1210-100J-ND
10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)

10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-100J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details