API Delevan, Inc. Fixed Inductors 1210-056J

Description
5.6nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-056J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-056J-ND
Fixed Inductors 1210-056J-ND
5.6nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)

5.6nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-056J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details