API Delevan, Inc. Fixed Inductors 10HC-15

Description
15µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 10HC-15-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
10HC-15-ND
Fixed Inductors 10HC-15-ND
15µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder (Open)

15µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 10HC-15-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details