API Delevan, Inc. Fixed Inductors 103-470J

Description
47nH Unshielded Inductor 820mA 145mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
47nH Unshielded Inductor 820mA 145mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-470J-ND
Fixed Inductors 103-470J-ND
47nH Unshielded Inductor 820mA 145mOhm Max Nonstandard, 2 Lead

47nH Unshielded Inductor 820mA 145mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-470J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details