API Delevan, Inc. Fixed Inductors 103-390KS

Description
39nH Unshielded Inductor 860mA 133mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
39nH Unshielded Inductor 860mA 133mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-390KS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-390KS-ND
Fixed Inductors 103-390KS-ND
39nH Unshielded Inductor 860mA 133mOhm Max Nonstandard, 2 Lead

39nH Unshielded Inductor 860mA 133mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-390KS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N7 0402DC-3N7XJRW , 0402DC-3N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details