API Delevan, Inc. Fixed Inductors 103-272J

Description
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-272J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-272J-ND
Fixed Inductors 103-272J-ND
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead

2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-272J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details