API Delevan, Inc. Fixed Inductors 103-272GS

Description
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-272GS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-272GS-ND
Fixed Inductors 103-272GS-ND
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead

2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-272GS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 2567605P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.5000 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details