API Delevan, Inc. Fixed Inductors 103-222GS

Description
2.2µH Unshielded Inductor 310mA 1Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 310mA 1Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-222GS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-222GS-ND
Fixed Inductors 103-222GS-ND
2.2µH Unshielded Inductor 310mA 1Ohm Max Nonstandard, 2 Lead

2.2µH Unshielded Inductor 310mA 1Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-222GS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data