API Delevan, Inc. Fixed Inductors 103-153F

Description
15µH Unshielded Inductor 135mA 5.6Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
15µH Unshielded Inductor 135mA 5.6Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-153F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-153F-ND
Fixed Inductors 103-153F-ND
15µH Unshielded Inductor 135mA 5.6Ohm Max Nonstandard, 2 Lead

15µH Unshielded Inductor 135mA 5.6Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-153F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers