API Delevan, Inc. Fixed Inductors 1026R-10K

Description
56nH Unshielded Molded Inductor 1.7A 50mOhm Max Axial
Request a Quote Datasheet
Description
56nH Unshielded Molded Inductor 1.7A 50mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1026R-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1026R-10KTR-ND
Fixed Inductors 197-1026R-10KTR-ND
56nH Unshielded Molded Inductor 1.7A 50mOhm Max Axial

56nH Unshielded Molded Inductor 1.7A 50mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1026R-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1026R-10KCT-ND
Fixed Inductors 197-1026R-10KCT-ND
FIXED IND 56NH 1.7A 50 MOHM TH

FIXED IND 56NH 1.7A 50 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1026R-10KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers